onsemi Optoisolators - Logic Output - H11N3 H11N3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 873145-H11N3 Features: Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel - CMTI 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: H11N Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: H11N3QT, H11N3QT-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 873145-H11N3 Features: Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel - CMTI 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: H11N Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: H11N3QT, H11N3QT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11N3 - 873145-H11N3 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11N3
873145-H11N3
Optoisolators - Logic Output - H11N3 873145-H11N3
Manufacturer: ON Semiconductor Win Source Part Number: 873145-H11N3 Features: Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel - CMTI 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: H11N Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: H11N3QT, H11N3QT-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 873145-H11N3
Features: Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel - CMTI 6-DIP
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: H11N
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: H11N3QT, H11N3QT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 873145-H11N3
Product Name Optoisolators - Logic Output - H11N3
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
SCM7B35 Isolated 2-Wire Transmitter Interface Modules With Loop Power - SCM7B35-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details
Signal Conditioners and Isolators - 2946-2857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details