onsemi Optoisolators - Logic Output - H11N2SR2VM H11N2SR2VM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775540-H11N2SR2VM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4 V ~ 15 V Data Rate: 5MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 7.5ns, 12ns Number of Channels: 1 Voltage - Isolation: 4170Vrms Inputs - Side 1/Side 2: 1/0 Family Name: H11N2-M Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns Alternative Parts (Cross-Reference): H11N2SVM; Introduction Date: May 14, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775540-H11N2SR2VM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4 V ~ 15 V Data Rate: 5MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 7.5ns, 12ns Number of Channels: 1 Voltage - Isolation: 4170Vrms Inputs - Side 1/Side 2: 1/0 Family Name: H11N2-M Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns Alternative Parts (Cross-Reference): H11N2SVM; Introduction Date: May 14, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11N2SR2VM - 775540-H11N2SR2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11N2SR2VM
775540-H11N2SR2VM
Optoisolators - Logic Output - H11N2SR2VM 775540-H11N2SR2VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775540-H11N2SR2VM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4 V ~ 15 V Data Rate: 5MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 7.5ns, 12ns Number of Channels: 1 Voltage - Isolation: 4170Vrms Inputs - Side 1/Side 2: 1/0 Family Name: H11N2-M Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns Alternative Parts (Cross-Reference): H11N2SVM; Introduction Date: May 14, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775540-H11N2SR2VM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 4 V ~ 15 V
Data Rate: 5MHz
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 7.5ns, 12ns
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: H11N2-M
Categories: Isolators
Manufacturer Package: 6-SMD
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 30mA
Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns
Alternative Parts (Cross-Reference): H11N2SVM;
Introduction Date: May 14, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775540-H11N2SR2VM
Product Name Optoisolators - Logic Output - H11N2SR2VM
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243741-SI8275GBD-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details