onsemi Optoisolators - Logic Output - H11N1 H11N1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178223-H11N1 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector Data Rate: 5MHz Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 3.2mA Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Sensing, Computers & Computer Peripherals, Power Management Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.4V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178223-H11N1 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector Data Rate: 5MHz Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 3.2mA Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Sensing, Computers & Computer Peripherals, Power Management Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11N1 - 1178223-H11N1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11N1
1178223-H11N1
Optoisolators - Logic Output - H11N1 1178223-H11N1
Manufacturer: ON Semiconductor Win Source Part Number: 1178223-H11N1 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector Data Rate: 5MHz Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 3.2mA Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Sensing, Computers & Computer Peripherals, Power Management Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1178223-H11N1
Packaging: Tube
Mounting Style: Through Hole
Output Type: Open Collector
Data Rate: 5MHz
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 7500Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 3.2mA
Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing, Computers & Computer Peripherals, Power Management
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1178223-H11N1
Product Name Optoisolators - Logic Output - H11N1
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-423-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
8B32 Current Input Module - 8B32-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details