onsemi Optocoupler, Schmitt Trigger, 7500Vrms; No. Of Channels Onsemi H11N1-M

Description
OPTOCOUPLER, SCHMITT TRIGGER, 7500VRMS; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:H11N1M, H11N2M; Input Current:10mA; Input Current Max:10mA RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, SCHMITT TRIGGER, 7500VRMS; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:H11N1M, H11N2M; Input Current:10mA; Input Current Max:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Schmitt Trigger, 7500Vrms; No. Of Channels Onsemi - 72K8647 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schmitt Trigger, 7500Vrms; No. Of Channels Onsemi
72K8647
Optocoupler, Schmitt Trigger, 7500Vrms; No. Of Channels Onsemi 72K8647
OPTOCOUPLER, SCHMITT TRIGGER, 7500VRMS; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:H11N1M, H11N2M; Input Current:10mA; Input Current Max:10mA RoHS Compliant: Yes

OPTOCOUPLER, SCHMITT TRIGGER, 7500VRMS; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:H11N1M, H11N2M; Input Current:10mA; Input Current Max:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 72K8647
Product Name Optocoupler, Schmitt Trigger, 7500Vrms; No. Of Channels Onsemi
Input 10mA
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3011MC12IXUMA1CT-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - SI8237AD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details