onsemi Optoisolators - Logic Output - H11L3SD H11L3SD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 873141-H11L3SD Features: Logic Output Optoisolator 1MHz Open Collector 5300Vrms 1 Channel - CMTI 6-SMD Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11L Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 873141-H11L3SD Features: Logic Output Optoisolator 1MHz Open Collector 5300Vrms 1 Channel - CMTI 6-SMD Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11L Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11L3SD - 873141-H11L3SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11L3SD
873141-H11L3SD
Optoisolators - Logic Output - H11L3SD 873141-H11L3SD
Manufacturer: ON Semiconductor Win Source Part Number: 873141-H11L3SD Features: Logic Output Optoisolator 1MHz Open Collector 5300Vrms 1 Channel - CMTI 6-SMD Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11L Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 873141-H11L3SD
Features: Logic Output Optoisolator 1MHz Open Collector 5300Vrms 1 Channel - CMTI 6-SMD
Package: Reel - TR
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: H11L
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 873141-H11L3SD
Product Name Optoisolators - Logic Output - H11L3SD
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2211TRIZ-RL - 860560-ADUM2211TRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243558-SI82398CD4-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
View Details