onsemi Electronic Surplus - H11L3S H11L3S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178218-H11L3S Packaging: Tube Mounting Style: SMD Output Type: Open Collector Data Rate: 1MHz Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Manufacturer Homepage: www.ct-micro.com/ Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Signal Processing, Power Management, Computers & Computer Peripherals Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178218-H11L3S Packaging: Tube Mounting Style: SMD Output Type: Open Collector Data Rate: 1MHz Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Manufacturer Homepage: www.ct-micro.com/ Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Signal Processing, Power Management, Computers & Computer Peripherals Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - H11L3S - 1178218-H11L3S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H11L3S
1178218-H11L3S
Electronic Surplus - H11L3S 1178218-H11L3S
Manufacturer: ON Semiconductor Win Source Part Number: 1178218-H11L3S Packaging: Tube Mounting Style: SMD Output Type: Open Collector Data Rate: 1MHz Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Manufacturer Homepage: www.ct-micro.com/ Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Signal Processing, Power Management, Computers & Computer Peripherals Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1178218-H11L3S
Packaging: Tube
Mounting Style: SMD
Output Type: Open Collector
Data Rate: 1MHz
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 6-SMD
Status: Obsolete
Manufacturer Homepage: www.ct-micro.com/
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 5mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Signal Processing, Power Management, Computers & Computer Peripherals
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1178218-H11L3S
Product Name Electronic Surplus - H11L3S
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1323567-SI8234AD-D-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details