onsemi Optoisolators - Logic Output - H11L1TM H11L1TM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178210-H11L1TM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 6-DIP (0.400", 10.16mm) Output Type: Open Collector Operating Supply Voltage: 3 V ~ 15 V Data Rate: 1MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 4170Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Family Name: H11L1-M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs Alternative Parts (Cross-Reference): H11L1SR2M_NL; H11L1SMNL; H11L1-M_NL; Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178210-H11L1TM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 6-DIP (0.400", 10.16mm) Output Type: Open Collector Operating Supply Voltage: 3 V ~ 15 V Data Rate: 1MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 4170Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Family Name: H11L1-M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs Alternative Parts (Cross-Reference): H11L1SR2M_NL; H11L1SMNL; H11L1-M_NL; Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11L1TM - 1178210-H11L1TM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11L1TM
1178210-H11L1TM
Optoisolators - Logic Output - H11L1TM 1178210-H11L1TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178210-H11L1TM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 6-DIP (0.400", 10.16mm) Output Type: Open Collector Operating Supply Voltage: 3 V ~ 15 V Data Rate: 1MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 4170Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Family Name: H11L1-M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs Alternative Parts (Cross-Reference): H11L1SR2M_NL; H11L1SMNL; H11L1-M_NL; Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1178210-H11L1TM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Open Collector
Operating Supply Voltage: 3 V ~ 15 V
Data Rate: 1MHz
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 100ns, 100ns
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Inputs - Side 1/Side 2: 1/0
Part Status: Obsolete(EOL)
Family Name: H11L1-M
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 30mA
Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs
Alternative Parts (Cross-Reference): H11L1SR2M_NL; H11L1SMNL; H11L1-M_NL;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1178210-H11L1TM
Product Name Optoisolators - Logic Output - H11L1TM
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B47 Linearized Thermocouple Input Modules - 8B47K-14 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details