onsemi Optoisolators - Logic Output - H11L1SM H11L1SM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042192-H11L1SM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MHz Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 4μs, 4μs Isolation Voltage: 4170Vrms Family Name: H11L1SM Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 100ns Channel Output Current: 50mA Continuous forward current- Max: 30mA Alternative Parts (Cross-Reference): H11L1SR2M; Introduction Date: November 02, 2001 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Republic of Korea, Singapore, Thailand Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042192-H11L1SM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MHz Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 4μs, 4μs Isolation Voltage: 4170Vrms Family Name: H11L1SM Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 100ns Channel Output Current: 50mA Continuous forward current- Max: 30mA Alternative Parts (Cross-Reference): H11L1SR2M; Introduction Date: November 02, 2001 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Republic of Korea, Singapore, Thailand Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11L1SM - 1042192-H11L1SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11L1SM
1042192-H11L1SM
Optoisolators - Logic Output - H11L1SM 1042192-H11L1SM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042192-H11L1SM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MHz Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 4μs, 4μs Isolation Voltage: 4170Vrms Family Name: H11L1SM Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 100ns Channel Output Current: 50mA Continuous forward current- Max: 30mA Alternative Parts (Cross-Reference): H11L1SR2M; Introduction Date: November 02, 2001 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Republic of Korea, Singapore, Thailand Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042192-H11L1SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 1MHz
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Propagation Delay tpLH / tpHL (Max): 4μs, 4μs
Isolation Voltage: 4170Vrms
Family Name: H11L1SM
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Supply Voltage - Operating: 3 V to 15 V
Rise and Fall Time: 100ns, 100ns
Channel Output Current: 50mA
Continuous forward current- Max: 30mA
Alternative Parts (Cross-Reference): H11L1SR2M;
Introduction Date: November 02, 2001
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, Republic of Korea, Singapore, Thailand
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042192-H11L1SM
Product Name Optoisolators - Logic Output - H11L1SM
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 966948-SI8261ACC-C-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
SCM5B38-0x Strain Gage Input Modules, Wide Bandwidth - SCM5B38-0x - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details