onsemi Optocoupler, Schimitt Trigger; No. Of Channels Onsemi H11L1S-M

Description
OPTOCOUPLER, SCHIMITT TRIGGER; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:H11L1M; H11L2M; H11L3M; SVHC:No SVHC (15-Jan-2018); Input RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, SCHIMITT TRIGGER; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:H11L1M; H11L2M; H11L3M; SVHC:No SVHC (15-Jan-2018); Input RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Schimitt Trigger; No. Of Channels Onsemi - 97K1809 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schimitt Trigger; No. Of Channels Onsemi
97K1809
Optocoupler, Schimitt Trigger; No. Of Channels Onsemi 97K1809
OPTOCOUPLER, SCHIMITT TRIGGER; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:H11L1M; H11L2M; H11L3M; SVHC:No SVHC (15-Jan-2018); Input RoHS Compliant: Yes

OPTOCOUPLER, SCHIMITT TRIGGER; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:H11L1M; H11L2M; H11L3M; SVHC:No SVHC (15-Jan-2018); Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 97K1809
Product Name Optocoupler, Schimitt Trigger; No. Of Channels Onsemi
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8235BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details