onsemi Optocoupler, Digital, 4.17Kv, Dip-6; No. Of Channels Onsemi H11L1M.

Description
OPTOCOUPLER, DIGITAL, 4.17KV, DIP-6; No. of Channels:1 Channel; Isolation Voltage:4.17kV; Data Rate:1Mbps; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; Input Current Max:10mA; Output Voltage:16VRoHS Compliant: Yes
Description
OPTOCOUPLER, DIGITAL, 4.17KV, DIP-6; No. of Channels:1 Channel; Isolation Voltage:4.17kV; Data Rate:1Mbps; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; Input Current Max:10mA; Output Voltage:16VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Digital, 4.17Kv, Dip-6; No. Of Channels Onsemi - 26AC0399 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 4.17Kv, Dip-6; No. Of Channels Onsemi
26AC0399
Optocoupler, Digital, 4.17Kv, Dip-6; No. Of Channels Onsemi 26AC0399
OPTOCOUPLER, DIGITAL, 4.17KV, DIP-6; No. of Channels:1 Channel; Isolation Voltage:4.17kV; Data Rate:1Mbps; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; Input Current Max:10mA; Output Voltage:16VRoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 4.17KV, DIP-6; No. of Channels:1 Channel; Isolation Voltage:4.17kV; Data Rate:1Mbps; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; Input Current Max:10mA; Output Voltage:16VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 26AC0399
Product Name Optocoupler, Digital, 4.17Kv, Dip-6; No. Of Channels Onsemi
Input 10mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC30I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details