onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output H11D4300

Description
Win Source Part Number: 1061507-H11D4300 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 80 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 10% @ 10mA Voltage - Output (Max): 200V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 5µs, 5µs Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: H11D4300-NDR Base Product Number: H11D Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1061507-H11D4300 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 80 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 10% @ 10mA Voltage - Output (Max): 200V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 5µs, 5µs Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: H11D4300-NDR Base Product Number: H11D Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1061507-H11D4300 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1061507-H11D4300
Isolators - Optoisolators - Transistor, Photovoltaic Output 1061507-H11D4300
Win Source Part Number: 1061507-H11D4300 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 80 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 10% @ 10mA Voltage - Output (Max): 200V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 5µs, 5µs Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: H11D4300-NDR Base Product Number: H11D Product Status: Obsolete

Win Source Part Number: 1061507-H11D4300
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1,000
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 80 mA
Voltage - Forward (Vf) (Typ): 1.15V
Current - Output / Channel: 100mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 10% @ 10mA
Voltage - Output (Max): 200V
Vce Saturation (Max): 400mV
Turn On / Turn Off Time (Typ): 5µs, 5µs
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: H11D4300-NDR
Base Product Number: H11D
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1061507-H11D4300
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243748-SI8275BB-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details