onsemi Isolators - Optoisolators - Triac, SCR Output H11C6300

Description
Win Source Part Number: 1061506-H11C6300 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 1,000 Output Type: SCR Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 400 V Current - On State (It (RMS)) (Max): 300 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Zero Crossing Circuit: No Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 30mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: H11C6300-NDR Base Product Number: H11C Product Status: Obsolete Approval Agency: UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1061506-H11C6300 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 1,000 Output Type: SCR Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 400 V Current - On State (It (RMS)) (Max): 300 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Zero Crossing Circuit: No Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 30mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: H11C6300-NDR Base Product Number: H11C Product Status: Obsolete Approval Agency: UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1061506-H11C6300 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1061506-H11C6300
Isolators - Optoisolators - Triac, SCR Output 1061506-H11C6300
Win Source Part Number: 1061506-H11C6300 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 1,000 Output Type: SCR Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 400 V Current - On State (It (RMS)) (Max): 300 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Zero Crossing Circuit: No Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 30mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: H11C6300-NDR Base Product Number: H11C Product Status: Obsolete Approval Agency: UR, VDE

Win Source Part Number: 1061506-H11C6300
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tube
Standard Package: 1,000
Output Type: SCR
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 400 V
Current - On State (It (RMS)) (Max): 300 mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Zero Crossing Circuit: No
Static dV/dt (Min): 500V/µs
Current - LED Trigger (Ift) (Max): 30mA
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: H11C6300-NDR
Base Product Number: H11C
Product Status: Obsolete
Approval Agency: UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1061506-H11C6300
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
SCM9B-1500/2500 Sensor-to-Computer Module, Bridge Input - SCM9B1500/2500 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Analog Channels 1 #
View Details
Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers