The H11C6 is a photo SCR optocoupler consisting of a gallium-arsenide infrared emitting diode optically coupled with a light-activated silicon controlled rectifier in a dual-in-line package. It has a peak forward voltage rating of 400 V, an isolation voltage of 5300 V AC (RMS), and an RMS on-state current of 300 mA. The device operates from -55 °C to +100 °C and is UL recognized and VDE certified. The .300 suffix indicates VDE compliance, matching the H11C6300 part number.
OPTOISOLATOR 5.3KV SCR 6DIP / Optoisolator SCR Output 5300Vrms 1 Channel 6-DIP Product overview: H11C6300 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 5.3KV, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-H11C6300 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-H11C6300 |
| Product Name | 5.3KV DIP IGBT Transistor |
| TJ | -55 to 100 C (-67 to 212 F) |