onsemi 5.3KV Signal Isolator and Optocoupler H11C2

Description
OPTOISOLATOR 5.3KV SCR 6DIP Product overview: H11C2 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-H11C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 5.3KV SCR 6DIP Product overview: H11C2 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-H11C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.3KV Signal Isolator and Optocoupler - 904-H11C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3KV Signal Isolator and Optocoupler
904-H11C2
5.3KV Signal Isolator and Optocoupler 904-H11C2
OPTOISOLATOR 5.3KV SCR 6DIP Product overview: H11C2 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-H11C2 can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5.3KV SCR 6DIP Product overview: H11C2 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-H11C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler; Optocoupler Case Style Onsemi - 84F205 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; Optocoupler Case Style Onsemi
84F205
Optocoupler; Optocoupler Case Style Onsemi 84F205
OPTOCOUPLER; Optocoupler Case Style:-; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:-; Peak Repetitive Off State Voltage:200V; Product Range:-; Input Current:10mA; No. of Channels:1; Output Voltage:200V RoHS Compliant: Yes

OPTOCOUPLER; Optocoupler Case Style:-; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:-; Peak Repetitive Off State Voltage:200V; Product Range:-; Input Current:10mA; No. of Channels:1; Output Voltage:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 904-H11C2 84F205
Product Name 5.3KV Signal Isolator and Optocoupler Optocoupler; Optocoupler Case Style Onsemi
Mounting Option Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3131MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8234BB-AM1-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details