onsemi Optoisolators - Transistor, Photovoltaic Output - H11AG3W H11AG3W

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 753399-H11AG3W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 5μs, 5μs Part Status: Obsolete(EOL) Family Name: H11AG3W Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 6-DIP Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): MCT274; H11AG3.W; Introduction Date: November 25, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 753399-H11AG3W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 5μs, 5μs Part Status: Obsolete(EOL) Family Name: H11AG3W Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 6-DIP Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): MCT274; H11AG3.W; Introduction Date: November 25, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11AG3W - 753399-H11AG3W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AG3W
753399-H11AG3W
Optoisolators - Transistor, Photovoltaic Output - H11AG3W 753399-H11AG3W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 753399-H11AG3W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 5μs, 5μs Part Status: Obsolete(EOL) Family Name: H11AG3W Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 6-DIP Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): MCT274; H11AG3.W; Introduction Date: November 25, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 753399-H11AG3W
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V (Maximum)
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 5μs, 5μs
Part Status: Obsolete(EOL)
Family Name: H11AG3W
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 6-DIP
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 20% @ 1mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): MCT274; H11AG3.W;
Introduction Date: November 25, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 753399-H11AG3W
Product Name Optoisolators - Transistor, Photovoltaic Output - H11AG3W
Input DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 4990705 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details