onsemi Optoisolators - Transistor, Photovoltaic Output - H11AG1SD H11AG1SD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178174-H11AG1SD Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 5μs, 5μs Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178174-H11AG1SD Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 5μs, 5μs Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11AG1SD - 1178174-H11AG1SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AG1SD
1178174-H11AG1SD
Optoisolators - Transistor, Photovoltaic Output - H11AG1SD 1178174-H11AG1SD
Manufacturer: ON Semiconductor Win Source Part Number: 1178174-H11AG1SD Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 5μs, 5μs Voltage - Forward (Vf): 1.5V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1178174-H11AG1SD
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 100% at 1mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 5μs, 5μs
Voltage - Forward (Vf): 1.5V (Maximum)

Buy Now
Singapore, Singapore
Bipolar Transistor
903-H11AG1SD
Bipolar Transistor 903-H11AG1SD
Transistor Output Optocouplers Optocoupler SM-DIP6 LC Phototransistor Product overview: H11AG1SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AG1SD can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Optocoupler SM-DIP6 LC Phototransistor Product overview: H11AG1SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AG1SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1178174-H11AG1SD 903-H11AG1SD
Product Name Optoisolators - Transistor, Photovoltaic Output - H11AG1SD Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A SOT23 Bipolar Transistor - 276-BC857AE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 1660459 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details