onsemi Electronic Surplus - H11AA4VM H11AA4VM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178169-H11AA4VM Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 4170Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.17V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178169-H11AA4VM Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 4170Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.17V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - H11AA4VM - 1178169-H11AA4VM - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H11AA4VM
1178169-H11AA4VM
Electronic Surplus - H11AA4VM 1178169-H11AA4VM
Manufacturer: ON Semiconductor Win Source Part Number: 1178169-H11AA4VM Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 4170Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.17V

Manufacturer: ON Semiconductor
Win Source Part Number: 1178169-H11AA4VM
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: AC, DC
Current - Output / Channel: 50mA
Voltage - Isolation: 4170Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.17V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1178169-H11AA4VM
Product Name Electronic Surplus - H11AA4VM
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC5350MCDR - 901772-UCC5350MCDR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243564-SI82393CD-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details