onsemi Optoisolators - Transistor, Photovoltaic Output - H11AA3SR2M H11AA3SR2M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042099-H11AA3SR2M Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.17V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 50% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 50mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): IL250-X007; H11AA2SR2M; H11AA3SR2M; H11AA2SM; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042099-H11AA3SR2M Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.17V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 50% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 50mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): IL250-X007; H11AA2SR2M; H11AA3SR2M; H11AA2SM; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11AA3SR2M - 1042099-H11AA3SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AA3SR2M
1042099-H11AA3SR2M
Optoisolators - Transistor, Photovoltaic Output - H11AA3SR2M 1042099-H11AA3SR2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042099-H11AA3SR2M Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.17V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 50% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 50mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): IL250-X007; H11AA2SR2M; H11AA3SR2M; H11AA2SM; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042099-H11AA3SR2M
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.17V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 50% @ 10mA
Maximum Output Voltage: 30V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): IL250-X007; H11AA2SR2M; H11AA3SR2M; H11AA2SM;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1042099-H11AA3SR2M
Product Name Optoisolators - Transistor, Photovoltaic Output - H11AA3SR2M
Input AC; DC; AC, DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4266-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1025555 - RS Components, Ltd.
Specs
Output Scr
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1EDI3041ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details