The H11AA1M is a 6-pin DIP AC input phototransistor optocoupler designed for AC line monitoring and unknown polarity DC sensing. It features two gallium-arsenide infrared emitting diodes connected in inverse parallel driving a single silicon phototransistor output, with built-in reverse polarity protection. The device meets UL1577 with 4,170 VAC RMS isolation for 1 minute and complies with DIN-EN/IEC60747-5-5 for 850 V peak working insulation voltage. External creepage and clearance are both ≥7 mm, with ≥0.5 mm distance through insulation. The maximum operating temperature is 100°C, and the collector current is limited to 50 mA. Current transfer ratio ranges from 20% minimum at ±10 mA forward current. The package is a 6-pin DIP with a standard lead spacing.
AC INPUT-TRANSISTOR OUTPUT OPTOC Product overview: H11AA1M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA1M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11AA1M |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |
| Packing Method | Bulk |
| IC(max) | 50 milliamps |