onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output H11A617C3SD

Description
Win Source Part Number: 1061484-H11A617C3SD Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 2.4µs, 2.4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): LTV-816S; LTV-816S-TA1; LTV-817S-TA1-B; TLP185(GB,E); ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-H11A617C3SD-FST R-ND,2156-H11A617C3S D,FAIFSCH11A617C3SD Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1061484-H11A617C3SD Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 2.4µs, 2.4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): LTV-816S; LTV-816S-TA1; LTV-817S-TA1-B; TLP185(GB,E); ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-H11A617C3SD-FST R-ND,2156-H11A617C3S D,FAIFSCH11A617C3SD Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1061484-H11A617C3SD - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1061484-H11A617C3SD
Isolators - Optoisolators - Transistor, Photovoltaic Output 1061484-H11A617C3SD
Win Source Part Number: 1061484-H11A617C3SD Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 2.4µs, 2.4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): LTV-816S; LTV-816S-TA1; LTV-817S-TA1-B; TLP185(GB,E); ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-H11A617C3SD-FST R-ND,2156-H11A617C3S D,FAIFSCH11A617C3SD Product Status: Obsolete

Win Source Part Number: 1061484-H11A617C3SD
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 2.4µs, 2.4µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 100% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 200% @ 10mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): LTV-816S; LTV-816S-TA1; LTV-817S-TA1-B; TLP185(GB,E);
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8541.49.8000
Mfr: Fairchild Semiconductor
Other Names: 2156-H11A617C3SD-FSTR-ND,2156-H11A617C3SD,FAIFSCH11A617C3SD
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1061484-H11A617C3SD
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC21521ADW - 938047-UCC21521ADW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Gate Drivers - SI8235BB-D-IM - 894838-SI8235BB-D-IM - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details