The H11A5SR2VM is a surface-mount, 6-pin phototransistor optocoupler in a dual in-line package, consisting of a gallium arsenide infrared LED and a silicon phototransistor. It features a current transfer ratio of 30% minimum at 10 mA forward current and 10 V collector-emitter voltage. The device supports an operating temperature range of -40°C to +100°C, with a maximum collector-emitter voltage of 30 V and peak forward current of 3 A. It is UL and VDE recognized, with an isolation voltage of 7500 Vac(pk) and isolation resistance exceeding 10^11 Ω. The part is packaged for surface-mount application with tape and reel packaging.
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White T/R Product overview: H11A5SR2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A5SR2VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11A5SR2VM |
| Product Name | SMD Bipolar Transistor |
| PD | 250 milliwatts |