onsemi Optoisolators - Transistor, Photovoltaic Output - H11A4SR2VM H11A4SR2VM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775512-H11A4SR2VM Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 7500Vpk Turn On / Turn Off Time (Typ): 2μs, 2μs Part Status: Obsolete(EOL) Family Name: H11A4M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 10% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11A4S; H11A4S-TA1-V; H11A4S-TA1; H11A4S-TA; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775512-H11A4SR2VM Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 7500Vpk Turn On / Turn Off Time (Typ): 2μs, 2μs Part Status: Obsolete(EOL) Family Name: H11A4M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 10% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11A4S; H11A4S-TA1-V; H11A4S-TA1; H11A4S-TA; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11A4SR2VM - 775512-H11A4SR2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11A4SR2VM
775512-H11A4SR2VM
Optoisolators - Transistor, Photovoltaic Output - H11A4SR2VM 775512-H11A4SR2VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775512-H11A4SR2VM Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 7500Vpk Turn On / Turn Off Time (Typ): 2μs, 2μs Part Status: Obsolete(EOL) Family Name: H11A4M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 10% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11A4S; H11A4S-TA1-V; H11A4S-TA1; H11A4S-TA; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775512-H11A4SR2VM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.18V
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Turn On / Turn Off Time (Typ): 2μs, 2μs
Part Status: Obsolete(EOL)
Family Name: H11A4M
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 10% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): H11A4S; H11A4S-TA1-V; H11A4S-TA1; H11A4S-TA;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Bipolar Transistor
903-H11A4SR2VM
SMD Bipolar Transistor 903-H11A4SR2VM
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White T/R Product overview: H11A4SR2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A4SR2VM can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White T/R Product overview: H11A4SR2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A4SR2VM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 775512-H11A4SR2VM 903-H11A4SR2VM
Product Name Optoisolators - Transistor, Photovoltaic Output - H11A4SR2VM SMD Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP53-10E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type AEC-Q101
Packing Method Bulk; Bulk
IC(max) 1000 milliamps
View Details
Single Bipolar Transistors - BC807-16W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 2548840 - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details