onsemi Optoisolators - Transistor, Photovoltaic Output - H11A1S H11A1S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178134-H11A1S Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 50% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 2μs, 2μs Voltage - Forward (Vf): 1.18V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178134-H11A1S Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 50% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 2μs, 2μs Voltage - Forward (Vf): 1.18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11A1S - 1178134-H11A1S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11A1S
1178134-H11A1S
Optoisolators - Transistor, Photovoltaic Output - H11A1S 1178134-H11A1S
Manufacturer: ON Semiconductor Win Source Part Number: 1178134-H11A1S Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 50% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 2μs, 2μs Voltage - Forward (Vf): 1.18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1178134-H11A1S
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 50% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 2μs, 2μs
Voltage - Forward (Vf): 1.18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1178134-H11A1S
Product Name Optoisolators - Transistor, Photovoltaic Output - H11A1S
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details