onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C817MTC GTLP6C817MTC

Description
Low Skew Clock Driver, GTLP Series, 8 True Output(s), 0 Inverted Output(s), PDSO24
Request a Quote Datasheet
Description
Low Skew Clock Driver, GTLP Series, 8 True Output(s), 0 Inverted Output(s), PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - GTLP6C817MTC - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, GTLP Series, 8 True Output(s), 0 Inverted Output(s), PDSO24

Low Skew Clock Driver, GTLP Series, 8 True Output(s), 0 Inverted Output(s), PDSO24

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C817MTC - 137668-GTLP6C817MTC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C817MTC
137668-GTLP6C817MTC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C817MTC 137668-GTLP6C817MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 137668-GTLP6C817MTC Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: GTLP, TTL Output: GTLP, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3.15 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 137668-GTLP6C817MTC
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: GTLP, TTL
Output: GTLP, TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3.15 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - GTLP6C817MTC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
GTLP6C817MTC
Clock/Timing - Clock Buffers, Drivers GTLP6C817MTC
IC CLK BUFFER 1:2/1:6 24TSSOP

IC CLK BUFFER 1:2/1:6 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number GTLP6C817MTC 137668-GTLP6C817MTC GTLP6C817MTC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C817MTC Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver Clock Driver
Package Type SOP; SSOP Surface Mount; 24-TSSOP Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Rtc, I2C, Rv-3029, 25Ppm, 10Son; Date Format Micro Crystal - 09X0507 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KQ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details