onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C816MTCX GTLP6C816MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067749-GTLP6C816MTCX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: GTLP, TTL Output: GTLP, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067749-GTLP6C816MTCX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: GTLP, TTL Output: GTLP, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C816MTCX
067749-GTLP6C816MTCX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C816MTCX 067749-GTLP6C816MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067749-GTLP6C816MTCX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: GTLP, TTL Output: GTLP, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067749-GTLP6C816MTCX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: GTLP, TTL
Output: GTLP, TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - GTLP6C816MTCX - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, GTLP Series, 0 True Output(s), 8 Inverted Output(s), CMOS, PDSO24

Low Skew Clock Driver, GTLP Series, 0 True Output(s), 8 Inverted Output(s), CMOS, PDSO24

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - GTLP6C816MTCX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
GTLP6C816MTCX
Clock/Timing - Clock Buffers, Drivers GTLP6C816MTCX
IC CLK BUFFER 1:2/1:6 24TSSOP

IC CLK BUFFER 1:2/1:6 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 067749-GTLP6C816MTCX GTLP6C816MTCX GTLP6C816MTCX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C816MTCX Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface TTL; GTLP, TTL CMOS
Package Type Surface Mount; 24-TSSOP SOP; SSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock and Timing IC - 690-RV-3032-C7-32.768KHZ-2.5PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Clock/Timing - Application Specific - AD9550BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 810 MHz
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details