Universal Bus Transceiver 18-Bit 56-TSSOP
Registered Bus Transceiver, GTLP Series, 1-Func, 18-Bit, True Output, BICMOS, PDSO56
REGISTERED BUS TRANSCEIVER Product overview: GTLP18T612MTD from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-GTLP18T612MTD can be used for catalog matching and distributor lookup.
Universal Bus Transceiver 18-Bit 56-TSSOP
Universal Bus Transceiver 18-Bit 56-TSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | GTLP18T612MTD-ND | GTLP18T612MTD | 725-GTLP18T612MTD | GTLP18T612MTD |
| Product Name | Universal Bus Functions | Interface Transceiver IC | Universal Bus Functions | |
| Supply Voltage | Other; 3.15V ~ 3.45V | Other; 3.15V ~ 3.45V | Other; 3.15V ~ 3.45V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | "56-TFSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP; TSSOP56 | Tube | SOP; 56-TFSOP (0.240\", 6.10mm Width) |