onsemi Interface - Interface - Drivers, Receivers, Transceivers - GTLP16617MTD GTLP16617MTD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178055-GTLP16617MTD Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 17 Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 74GTLP16617 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178055-GTLP16617MTD Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 17 Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 74GTLP16617 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - GTLP16617MTD - 1178055-GTLP16617MTD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - GTLP16617MTD
1178055-GTLP16617MTD
Interface - Interface - Drivers, Receivers, Transceivers - GTLP16617MTD 1178055-GTLP16617MTD
Manufacturer: ON Semiconductor Win Source Part Number: 1178055-GTLP16617MTD Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 17 Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 74GTLP16617 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: ON Semiconductor
Win Source Part Number: 1178055-GTLP16617MTD
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 17
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: 74GTLP16617
Manufacturer Pack Quantity: 34
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now
Singapore, Singapore
3.45V Interface Transceiver IC
725-GTLP16617MTD
3.45V Interface Transceiver IC 725-GTLP16617MTD
IC TXRX NON-INVERT 3.45V 56TSSOP Product overview: GTLP16617MTD from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.45V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.45V, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-GTLP16617MTD can be used for catalog matching and distributor lookup.

IC TXRX NON-INVERT 3.45V 56TSSOP Product overview: GTLP16617MTD from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.45V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.45V, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-GTLP16617MTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1178055-GTLP16617MTD 725-GTLP16617MTD
Product Name Interface - Interface - Drivers, Receivers, Transceivers - GTLP16617MTD 3.45V Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3056-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface module - 289-576 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1897591 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details