onsemi Display Modules - Display Modules - LED Dot Matrix and Cluster - GMA2485C GMA2485C

Description
Manufacturer: ON Semiconductor Win Source Part Number: 853090-GMA2485C Features: Dot Matrix Display Module Part Status: Obsolete Family Name: GMA24 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 853090-GMA2485C Features: Dot Matrix Display Module Part Status: Obsolete Family Name: GMA24 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Dot Matrix and Cluster - GMA2485C - 853090-GMA2485C - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - GMA2485C
853090-GMA2485C
Display Modules - Display Modules - LED Dot Matrix and Cluster - GMA2485C 853090-GMA2485C
Manufacturer: ON Semiconductor Win Source Part Number: 853090-GMA2485C Features: Dot Matrix Display Module Part Status: Obsolete Family Name: GMA24 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: ON Semiconductor
Win Source Part Number: 853090-GMA2485C
Features: Dot Matrix Display Module
Part Status: Obsolete
Family Name: GMA24
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 853090-GMA2485C
Product Name Display Modules - Display Modules - LED Dot Matrix and Cluster - GMA2485C
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5603-GH000 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
2 suppliers