Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC
onsemi GBPC1508 Bridge Rectifier
onsemi GBPC1508 Bridge Rectifier
onsemi GBPC1508 Bridge Rectifier
15 A Bridge Rectifer
15 A Bridge Rectifer
Bridge Rectifiers 15A Bridge Rectifer Product overview: GBPC1508 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1508 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 800V 15A GBPC
Bridge Rectifiers 15A Bridge Rectifer
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC1508FS-ND | 1869786P | 1869786 | GBPC1508 | 299-GBPC1508 | GBPC1508 | GBPC1508 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | 4-Square, GBPC | GBPC | Gbpc | Bulk | GBPC | ||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |