Bridge Rectifier Single Phase Standard 100V Through Hole GBPC-W
15 A Bridge Rectifer
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016664-GBPC1501W
Packaging: Tray
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 7.5A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Voltage - Peak Reverse (Max): 100V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC-W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Bridge Rectifiers 15A Bridge Rectifer
| DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | GBPC1501WFS-ND | GBPC1501W | 016664-GBPC1501W | GBPC1501W |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - GBPC1501W | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-Square, GBPC-W | GBPC-W | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |