Bridge Rectifier Single Phase Standard 100V QC Terminal GBPC
15 A Bridge Rectifer
15 A Bridge Rectifer
Manufacturer: ON Semiconductor
Win Source Part Number: 810080-GBPC1501
Packaging: Bulk
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Supplier Device Package: GBPC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-Square, GBPC
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 7.5A
Current - Reverse Leakage at Vr: 5μA at 100V
Part Number Series: GBPC1501
BRIDGE RECT 1PHASE 100V 15A GBPC
Bridge Rectifiers 15A Bridge Rectifer
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | GBPC1501FS-ND | GBPC1501 | 810080-GBPC1501 | GBPC1501 | GBPC1501 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - GBPC1501 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-Square, GBPC | GBPC | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Single Phase |