onsemi 1200V 21A 167W IGBT Transistor G5N120BN

Description
IGBT 1200V 21A 167W TO247 Product overview: G5N120BN from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 21A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 21A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G5N120BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 21A 167W TO247 Product overview: G5N120BN from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 21A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 21A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G5N120BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 21A 167W IGBT Transistor
279-G5N120BN
1200V 21A 167W IGBT Transistor 279-G5N120BN
IGBT 1200V 21A 167W TO247 Product overview: G5N120BN from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 21A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 21A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G5N120BN can be used for catalog matching and distributor lookup.

IGBT 1200V 21A 167W TO247 Product overview: G5N120BN from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 21A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 21A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G5N120BN can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - G5N120BN - 35006-G5N120BN - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - G5N120BN
35006-G5N120BN
IGBTs - Single - G5N120BN 35006-G5N120BN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 35006-G5N120BN Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 65ns IGBT Type: NPT Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 21A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 167W Pulsed Collector Current: 40A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 5A Total Switching Energy(Ets): 450μJ (on), 390μJ (off) Turn-on and Turn-off delay time: 22ns/160ns Testing Conditions: 960V, 5A, 25 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 35006-G5N120BN
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 65ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 53nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 21A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 167W
Pulsed Collector Current: 40A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 5A
Total Switching Energy(Ets): 450μJ (on), 390μJ (off)
Turn-on and Turn-off delay time: 22ns/160ns
Testing Conditions: 960V, 5A, 25 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-G5N120BN 35006-G5N120BN
Product Name 1200V 21A 167W IGBT Transistor IGBTs - Single - G5N120BN
PD 167000 milliwatts 167000 milliwatts
Unlock Full Specs
to access all available technical data