onsemi IGBTs - Single - G5N120 G5N120

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067607-G5N120 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 65ns IGBT Type: NPT Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 21A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 167W Pulsed Collector Current: 40A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 5A Total Switching Energy(Ets): 450μJ (on), 390μJ (off) Turn-on and Turn-off delay time: 22ns/160ns Testing Conditions: 960V, 5A, 25 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067607-G5N120 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 65ns IGBT Type: NPT Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 21A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 167W Pulsed Collector Current: 40A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 5A Total Switching Energy(Ets): 450μJ (on), 390μJ (off) Turn-on and Turn-off delay time: 22ns/160ns Testing Conditions: 960V, 5A, 25 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - G5N120 - 067607-G5N120 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - G5N120
067607-G5N120
IGBTs - Single - G5N120 067607-G5N120
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067607-G5N120 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 65ns IGBT Type: NPT Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 21A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 167W Pulsed Collector Current: 40A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 5A Total Switching Energy(Ets): 450μJ (on), 390μJ (off) Turn-on and Turn-off delay time: 22ns/160ns Testing Conditions: 960V, 5A, 25 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067607-G5N120
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 65ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 53nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 21A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 167W
Pulsed Collector Current: 40A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 5A
Total Switching Energy(Ets): 450μJ (on), 390μJ (off)
Turn-on and Turn-off delay time: 22ns/160ns
Testing Conditions: 960V, 5A, 25 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
1200V 21A 167W IGBT Transistor
279-G5N120
1200V 21A 167W IGBT Transistor 279-G5N120
IGBT 1200V 21A 167W TO247 Product overview: G5N120 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 21A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 21A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G5N120 can be used for catalog matching and distributor lookup.

IGBT 1200V 21A 167W TO247 Product overview: G5N120 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 21A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 21A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G5N120 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 067607-G5N120 279-G5N120
Product Name IGBTs - Single - G5N120 1200V 21A 167W IGBT Transistor
VCE(on) 2.7 volts
Unlock Full Specs
to access all available technical data