onsemi 1200V 43A 298W IGBT Transistor G11N120CND

Description
IGBT 1200V 43A 298W TO247 Product overview: G11N120CND from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 43A, 298W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 43A, 298W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G11N120CND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 43A 298W TO247 Product overview: G11N120CND from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 43A, 298W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 43A, 298W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G11N120CND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 43A 298W IGBT Transistor
279-G11N120CND
1200V 43A 298W IGBT Transistor 279-G11N120CND
IGBT 1200V 43A 298W TO247 Product overview: G11N120CND from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 43A, 298W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 43A, 298W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G11N120CND can be used for catalog matching and distributor lookup.

IGBT 1200V 43A 298W TO247 Product overview: G11N120CND from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 43A, 298W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 43A, 298W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G11N120CND can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - G11N120CND - 067595-G11N120CND - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - G11N120CND
067595-G11N120CND
IGBTs - Single - G11N120CND 067595-G11N120CND
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067595-G11N120CND Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 70ns IGBT Type: NPT Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 43A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 298W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 11A Total Switching Energy(Ets): 950μJ (on), 1.3mJ (off) Turn-on and Turn-off delay time: 23ns/180ns Testing Conditions: 960V, 11A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067595-G11N120CND
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 70ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 43A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 298W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 11A
Total Switching Energy(Ets): 950μJ (on), 1.3mJ (off)
Turn-on and Turn-off delay time: 23ns/180ns
Testing Conditions: 960V, 11A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-G11N120CND 067595-G11N120CND
Product Name 1200V 43A 298W IGBT Transistor IGBTs - Single - G11N120CND
PD 298000 milliwatts 298000 milliwatts
Unlock Full Specs
to access all available technical data