onsemi Interface - Interface - Specialized - FXMHD103UMX FXMHD103UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040439-FXMHD103UMX Packaging: Reel - TR Applications: Cell Phones, Digital Cameras, Media Players Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 12-UMLP (1.8x1.8) Supply Voltage - Operating: 1.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040439-FXMHD103UMX Packaging: Reel - TR Applications: Cell Phones, Digital Cameras, Media Players Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 12-UMLP (1.8x1.8) Supply Voltage - Operating: 1.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - FXMHD103UMX - 1040439-FXMHD103UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - FXMHD103UMX
1040439-FXMHD103UMX
Interface - Interface - Specialized - FXMHD103UMX 1040439-FXMHD103UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040439-FXMHD103UMX Packaging: Reel - TR Applications: Cell Phones, Digital Cameras, Media Players Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 12-UMLP (1.8x1.8) Supply Voltage - Operating: 1.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040439-FXMHD103UMX
Packaging: Reel - TR
Applications: Cell Phones, Digital Cameras, Media Players
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 12-UMLP (1.8x1.8)
Supply Voltage - Operating: 1.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
FXMHD103UMX
Integrated Circuits (ICs) - Interface - Specialized FXMHD103UMX
IC INTERFACE SPECIALIZED 12UMLP

IC INTERFACE SPECIALIZED 12UMLP

Supplier's Site
Interface - Specialized - FXMHD103UMX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
FXMHD103UMX
Interface - Specialized FXMHD103UMX
IC INTERFACE SPECIALIZED 12UMLP

IC INTERFACE SPECIALIZED 12UMLP

Supplier's Site Datasheet
Specialized - FXMHD103UMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
FXMHD103UMX
Specialized FXMHD103UMX
Cell Phones, Digital Cameras, Media Players Interface 12-UMLP (1.8x1.8)

Cell Phones, Digital Cameras, Media Players Interface 12-UMLP (1.8x1.8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1040439-FXMHD103UMX FXMHD103UMX FXMHD103UMX FXMHD103UMX
Product Name Interface - Interface - Specialized - FXMHD103UMX Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 1.6 V ~ 3.6 V 3.6V; Other 3.6V; Other; 1.6V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-542 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-KS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers