Dual Supply 2-Bit Voltage Translator/ Isolator for I2C Applications
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50MHz 8-UMLP (1.2x1.4)
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50MHz 8-UMLP (1.2x1.4)
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50MHz 8-UMLP (1.2x1.4)
VOLT LVL TRANSLATOR, -40 TO 85DEG C; No. of Inputs:2; Output Current:-; Propagation Delay:3ns; No. of Pins:8Pins; Logic Case Style:MLP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 8MLP
IC TRNSLTR BIDIRECTIONAL 8MLP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50MHz 8-UMLP (1.2x1.4)
IC TRANSLTR BIDIRECTIONAL 8UMLP
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | FXMAR2102UMX | FXMAR2102UMXDKR-ND | 99AC9219 | FXMAR2102UMX | FXMAR2102UMX | FXMAR2102UMX | FXMAR2102UMX |
| Product Name | Translators, Level Shifters | Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Onsemi | Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | |
| Package Type | UQFN-8 | 8-UFQFN | 8-UFQFN | 8-UFQFN | |||
| Features | RoHS | Auto-direction Sensing | RoHS | Auto-direction Sensing | RoHS | ||
| Output Type | Open Drain; 3-State | Open Drain, Tri-State | Open Drain; 3-State; Open Drain, Tri-State | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |