Nexperia B.V. 2-bit bidirectional multi-voltage level translator; open-drain; push-pull NCA9306DC-Q100H

Description
The NCA9306-Q100 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306-Q100 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306-Q100 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306-Q100 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices. When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +125 °C 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB) Provides bidirectional voltage translation with no direction pin High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW Up translation < 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Down translation > 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure Industrial Personal computing Router and Industrial Automation
Request a Quote
Description
The NCA9306-Q100 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306-Q100 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306-Q100 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306-Q100 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices. When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +125 °C 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB) Provides bidirectional voltage translation with no direction pin High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW Up translation < 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Down translation > 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure Industrial Personal computing Router and Industrial Automation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCA9306DC-Q100 is a 2-channel bidirectional I²C and SMBus voltage translator in a VSSOP8 package with an 8-pin body width of 2.3 mm. It enables voltage translation between 0.95 V and 5 V without a direction pin, supporting up to 100 MHz up translation and >100 MHz down translation at ≤30 pF capacitive load. The device features open-drain I/O for SCL and SDA lines, 5 V tolerant inputs, and a high-impedance state when EN is LOW. It operates from -40 °C to +125 °C and is qualified to AEC-Q100 Grade 1 for automotive use.

Datasheet Summary
Powered by GS/AI

The NCA9306DC-Q100 is a 2-channel bidirectional I²C and SMBus voltage translator in a VSSOP8 package with an 8-pin body width of 2.3 mm. It enables voltage translation between 0.95 V and 5 V without a direction pin, supporting up to 100 MHz up translation and >100 MHz down translation at ≤30 pF capacitive load. The device features open-drain I/O for SCL and SDA lines, 5 V tolerant inputs, and a high-impedance state when EN is LOW. It operates from -40 °C to +125 °C and is qualified to AEC-Q100 Grade 1 for automotive use.

Suppliers

Company
Product
Description
Supplier Links
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - NCA9306DC-Q100H - Nexperia B.V.
Nijmegen, Netherlands
2-bit bidirectional multi-voltage level translator; open-drain; push-pull
NCA9306DC-Q100H
2-bit bidirectional multi-voltage level translator; open-drain; push-pull NCA9306DC-Q100H
The NCA9306-Q100 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306-Q100 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306-Q100 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306-Q100 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices. When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +125 °C 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB) Provides bidirectional voltage translation with no direction pin High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW Up translation < 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Down translation > 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure Industrial Personal computing Router and Industrial Automation

The NCA9306-Q100 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306-Q100 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications.

The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306-Q100 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306-Q100 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices.

When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +125 °C
  • 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications
  • Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB)
  • Provides bidirectional voltage translation with no direction pin
  • High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW
  • Up translation
    • < 100 MHz; CL = 30 pF
    • < 40 MHz; CL = 50 pF
  • Down translation
    • > 100 MHz; CL = 30 pF
    • < 40 MHz; CL = 50 pF
  • Hot insertion
  • Bidirectional voltage level translation between:
    • 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.8 V and 2.5 V, 3.3 V and 5.0 V
    • 2.5 V and 3.3 V and 5.0 V
    • 3.3 V and 5.0 V
  • Low standby current
  • 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation
  • Low RON provides less signal distortion
  • Latch-up performance exceeds 100 mA per JESD78 class II level A
  • ESD protection:
    • HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

Applications

  • GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure
  • Industrial
  • Personal computing
  • Router and Industrial Automation
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NCA9306DC-Q100H - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NCA9306DC-Q100H
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NCA9306DC-Q100H
IC TRANSLTR BIDIRECTIONAL 8VSSOP

IC TRANSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site
Translators, Level Shifters - NCA9306DC-Q100H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NCA9306DC-Q100H
Translators, Level Shifters NCA9306DC-Q100H
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NCA9306DC-Q100H NCA9306DC-Q100H NCA9306DC-Q100H
Product Name 2-bit bidirectional multi-voltage level translator; open-drain; push-pull Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Translation Up; Down
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-4581-1-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Translators, Level Shifters - 1727-6852-6-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Translators, Level Shifters - 1727-8628-2-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Inverter, Single, Soic-16, Reel; No. Of Inputs Nexperia - 93X4896 - Newark, An Avnet Company
Specs
Features RoHS
Input Voltage 2 to 6 volts
Operating Current 25 mA
View Details