Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DQFN (2.5x4.5)
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DQFN (2.5x4.5)
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DQFN (2.5x4.5)
IC TRNSLTR BIDIRECTIONAL 20DQFN
BIDIR VOLT LVL TRANSLATOR, -40TO85DEG C; No. of Inputs:8Inputs; Output Current:-; Propagation Delay:5ns; No. of Pins:20Pins; Logic Case Style:DQFN; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DQFN (2.5x4.5)
IC TRNSLTR BIDIRECTIONAL 20DQFN
IC TRANSLTR BIDIRECTIONAL 20DQFN
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 8076121P | 1663457 | FXMA108BQXFSTR-ND | FXMA108BQX | 46AC0898 | FXMA108BQX | FXMA108BQX | FXMA108BQX |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Logic - Translators, Level Shifters | Bidir Volt Lvl Translator, -40To85Deg C; No. Of Inputs Onsemi | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Logic Family | FXMA | Fxma | ||||||
| Package Type | DQFN | Dqfn | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | |||
| Output Type | 3-State; 3 State | 3 state | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | Tri-State, Non-Inverted | |||
| Features | RoHS | RoHS | Auto-direction Sensing | Auto-direction Sensing | RoHS | RoHS |