onsemi Logic - Logic - Translators, Level Shifters - FXLP34P5X FXLP34P5X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016578-FXLP34P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1V to 3.6V Voltage - VCCB: 1V to 3.6V Family Name: FXLP34 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Alternative Parts (Cross-Reference): FXLP34P5X_Q; FXLP34L6X_NL; FXLP34L6X; Introduction Date: April 04, 2003 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016578-FXLP34P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1V to 3.6V Voltage - VCCB: 1V to 3.6V Family Name: FXLP34 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Alternative Parts (Cross-Reference): FXLP34P5X_Q; FXLP34L6X_NL; FXLP34L6X; Introduction Date: April 04, 2003 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - FXLP34P5X - 016578-FXLP34P5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - FXLP34P5X
016578-FXLP34P5X
Logic - Logic - Translators, Level Shifters - FXLP34P5X 016578-FXLP34P5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016578-FXLP34P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1V to 3.6V Voltage - VCCB: 1V to 3.6V Family Name: FXLP34 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Alternative Parts (Cross-Reference): FXLP34P5X_Q; FXLP34L6X_NL; FXLP34L6X; Introduction Date: April 04, 2003 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016578-FXLP34P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1V to 3.6V
Voltage - VCCB: 1V to 3.6V
Family Name: FXLP34
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Alternative Parts (Cross-Reference): FXLP34P5X_Q; FXLP34L6X_NL; FXLP34L6X;
Introduction Date: April 04, 2003
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 016578-FXLP34P5X
Product Name Logic - Logic - Translators, Level Shifters - FXLP34P5X
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD4014B CMOS 8-Stage Static Shift Register - CD4014BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit shift register with Schmitt-trigger inputs and 3-state output registers - 74HCS595PWJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details
2 suppliers