onsemi Logic - Logic - Translators, Level Shifters - FXLP34L6X FXLP34L6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016577-FXLP34L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1V to 3.6V Voltage - VCCB: 1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroPak Alternative Parts (Cross-Reference): FXLP34P5X; FXLP34P5X_Q; FXLP34L6X_NL; FXLP34L6X; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016577-FXLP34L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1V to 3.6V Voltage - VCCB: 1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroPak Alternative Parts (Cross-Reference): FXLP34P5X; FXLP34P5X_Q; FXLP34L6X_NL; FXLP34L6X; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - FXLP34L6X - 016577-FXLP34L6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - FXLP34L6X
016577-FXLP34L6X
Logic - Logic - Translators, Level Shifters - FXLP34L6X 016577-FXLP34L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016577-FXLP34L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1V to 3.6V Voltage - VCCB: 1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroPak Alternative Parts (Cross-Reference): FXLP34P5X; FXLP34P5X_Q; FXLP34L6X_NL; FXLP34L6X; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016577-FXLP34L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1V to 3.6V
Voltage - VCCB: 1V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroPak
Alternative Parts (Cross-Reference): FXLP34P5X; FXLP34P5X_Q; FXLP34L6X_NL; FXLP34L6X;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 016577-FXLP34L6X
Product Name Logic - Logic - Translators, Level Shifters - FXLP34L6X
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166FP-E - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VFA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-stage shift-and-store bus register - 74HCT4094PWJ - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers