8-Bit Signal Translator, Config MLP24
8-Bit Signal Translator, Config MLP24
8-Bit Signal Translator, Config MLP24
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-MLP (3.5x4.5)
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-MLP (3.5x4.5)
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-MLP (3.5x4.5)
Low Voltage Dual Supply 8-Bit Signal Translator with Configurable Voltage Supplies and Bushold Data Inputs and 3-STATE and 26 Ohm Series Resistors in the B Port Outputs
IC TRNSLTR BIDIRECTIONAL 24MLP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-MLP (3.5x4.5)
IC TRANSLTR BIDIRECTIONAL 24MLP
BIDIR VOLTAGE LEVEL TRANSLATOR, MLP-24; No. of Inputs:8; Output Current:-; Propagation Delay:3.9ns; No. of Pins:24Pins; Logic Case Style:MLP; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 8629261P | 8629261 | FXLH42245MPXCT-ND | FXLH42245MPX | FXLH42245MPX | FXLH42245MPX | FXLH42245MPX | 46AC0892 |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Bidir Voltage Level Translator, Mlp-24; No. Of Inputs Onsemi | |
| Logic Family | FLXH | Flxh | ||||||
| Package Type | MLP | Mlp | 24-WFQFN Exposed Pad | WQFN-24 | 24-WFQFN Exposed Pad | |||
| Output Type | 3-State; 3 State | 3 state | 3-State; Inverted | 3-State | 3-State; Tri-State, Non-Inverted | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |