onsemi Interface - Interface - Specialized - FXLA2203UMX FXLA2203UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016575-FXLA2203UMX Packaging: Reel - TR Applications: Subscriber Identity Modules (SIM) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 24-UMLP (3.4x2.5) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016575-FXLA2203UMX Packaging: Reel - TR Applications: Subscriber Identity Modules (SIM) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 24-UMLP (3.4x2.5) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - FXLA2203UMX - 016575-FXLA2203UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - FXLA2203UMX
016575-FXLA2203UMX
Interface - Interface - Specialized - FXLA2203UMX 016575-FXLA2203UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016575-FXLA2203UMX Packaging: Reel - TR Applications: Subscriber Identity Modules (SIM) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 24-UMLP (3.4x2.5) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016575-FXLA2203UMX
Packaging: Reel - TR
Applications: Subscriber Identity Modules (SIM)
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 24-UMLP (3.4x2.5)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Interface - Specialized - FXLA2203UMX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
FXLA2203UMX
Interface - Specialized FXLA2203UMX
IC INTERFACE SPECIALIZED 24UMLP

IC INTERFACE SPECIALIZED 24UMLP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
FXLA2203UMX
Integrated Circuits (ICs) - Interface - Specialized FXLA2203UMX
DUAL-MODE DUAL-SIM CARD LEVEL TR

DUAL-MODE DUAL-SIM CARD LEVEL TR

Supplier's Site
Specialized - FXLA2203UMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
FXLA2203UMX
Specialized FXLA2203UMX
Subscriber Identity Modules (SIM) Interface 24-UMLP (3.4x2.5)

Subscriber Identity Modules (SIM) Interface 24-UMLP (3.4x2.5)

Buy Now Datasheet
Specialized - FXLA2203UMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
FXLA2203UMX
Specialized FXLA2203UMX
Subscriber Identity Modules (SIM) Interface 24-UMLP (3.4x2.5)

Subscriber Identity Modules (SIM) Interface 24-UMLP (3.4x2.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 016575-FXLA2203UMX FXLA2203UMX FXLA2203UMX FXLA2203UMX
Product Name Interface - Interface - Specialized - FXLA2203UMX Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 1.65 V ~ 3.6 V 3.6V; Other 3.6V; Other; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3241-D-FQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers