onsemi Logic - Logic - Translators, Level Shifters - FXLA108BQX FXLA108BQX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176238-FXLA108BQX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing, Power-Off Protection Package: 20-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 140Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.1V ~ 3.6V Voltage - VCCB: 1.1V ~ 3.6V Family Name: FXLA108 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-DQFN (2.5x4.5) Alternative Parts (Cross-Reference): ADG3308BCBZ-1-R2; TC7MPN3245FTG(EB,A; TC7MP3245FTG; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176238-FXLA108BQX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing, Power-Off Protection Package: 20-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 140Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.1V ~ 3.6V Voltage - VCCB: 1.1V ~ 3.6V Family Name: FXLA108 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-DQFN (2.5x4.5) Alternative Parts (Cross-Reference): ADG3308BCBZ-1-R2; TC7MPN3245FTG(EB,A; TC7MP3245FTG; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - FXLA108BQX - 1176238-FXLA108BQX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - FXLA108BQX
1176238-FXLA108BQX
Logic - Logic - Translators, Level Shifters - FXLA108BQX 1176238-FXLA108BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176238-FXLA108BQX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing, Power-Off Protection Package: 20-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 140Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.1V ~ 3.6V Voltage - VCCB: 1.1V ~ 3.6V Family Name: FXLA108 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-DQFN (2.5x4.5) Alternative Parts (Cross-Reference): ADG3308BCBZ-1-R2; TC7MPN3245FTG(EB,A; TC7MP3245FTG; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1176238-FXLA108BQX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto-Direction Sensing, Power-Off Protection
Package: 20-WFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Data Rate: 140Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.1V ~ 3.6V
Voltage - VCCB: 1.1V ~ 3.6V
Family Name: FXLA108
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-DQFN (2.5x4.5)
Alternative Parts (Cross-Reference): ADG3308BCBZ-1-R2; TC7MPN3245FTG(EB,A; TC7MP3245FTG;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1176238-FXLA108BQX
Product Name Logic - Logic - Translators, Level Shifters - FXLA108BQX
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 5496/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Shift Registers - 74HCT165DB,118-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
3 suppliers