onsemi Translators, Level Shifters FXLA104UM12X

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UMLP (1.8x1.8)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UMLP (1.8x1.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - FXLA104UM12XTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
FXLA104UM12XTR-ND
Translators, Level Shifters FXLA104UM12XTR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UMLP (1.8x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UMLP (1.8x1.8)

Buy Now Datasheet
Translators, Level Shifters - FXLA104UM12XCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
FXLA104UM12XCT-ND
Translators, Level Shifters FXLA104UM12XCT-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UMLP (1.8x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UMLP (1.8x1.8)

Buy Now Datasheet
Translators, Level Shifters - FXLA104UM12XDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
FXLA104UM12XDKR-ND
Translators, Level Shifters FXLA104UM12XDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UMLP (1.8x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UMLP (1.8x1.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 969474-FXLA104UM12X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
969474-FXLA104UM12X
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 969474-FXLA104UM12X
Win Source Part Number: 969474-FXLA104UM12X Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Features: Auto-Direction Sensing, Power-Off Protection Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 140Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.1 V ~ 3.6 V Voltage - VCCB: 1.1 V ~ 3.6 V Package / Case: 12-UFQFN Supplier Device Package: 12-UMLP (1.8x1.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FXLA104UM12XTR,FXLA1 04UM12XDKR,FXLA104UM 12X-ND,FXLA104UM12XC T Base Product Number: FXLA104

Win Source Part Number: 969474-FXLA104UM12X
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Features: Auto-Direction Sensing, Power-Off Protection
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 140Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.1 V ~ 3.6 V
Voltage - VCCB: 1.1 V ~ 3.6 V
Package / Case: 12-UFQFN
Supplier Device Package: 12-UMLP (1.8x1.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: FXLA104UM12XTR,FXLA104UM12XDKR,FXLA104UM12X-ND,FXLA104UM12XCT
Base Product Number: FXLA104

Buy Now Datasheet
Translators, Level Shifters - FXLA104UM12X - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
FXLA104UM12X
Translators, Level Shifters FXLA104UM12X
IC TRNSLTR BIDIRECTIONAL 12MLP

IC TRNSLTR BIDIRECTIONAL 12MLP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - FXLA104UM12X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
FXLA104UM12X
Integrated Circuits (ICs) - Logic - Translators, Level Shifters FXLA104UM12X
IC TRANSLTR BIDIRECTIONAL 12UMLP

IC TRANSLTR BIDIRECTIONAL 12UMLP

Supplier's Site
Low-Voltage Level Translator, Uqfn-12; No. Of Inputs Onsemi - 46AC0890 - Newark, An Avnet Company
Chicago, IL, United States
Low-Voltage Level Translator, Uqfn-12; No. Of Inputs Onsemi
46AC0890
Low-Voltage Level Translator, Uqfn-12; No. Of Inputs Onsemi 46AC0890
LOW-VOLTAGE LEVEL TRANSLATOR, UQFN-12; No. of Inputs:4; Output Current:-; Propagation Delay:4ns; No. of Pins:12Pins; Logic Case Style:UQFN; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LOW-VOLTAGE LEVEL TRANSLATOR, UQFN-12; No. of Inputs:4; Output Current:-; Propagation Delay:4ns; No. of Pins:12Pins; Logic Case Style:UQFN; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Translators, Level Shifters - FXLA104UM12X - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
FXLA104UM12X
Logic - Translators, Level Shifters FXLA104UM12X
IC TRNSLTR BIDIRECTIONAL 12MLP

IC TRNSLTR BIDIRECTIONAL 12MLP

Supplier's Site Datasheet
Translators, Level Shifters - FXLA104UM12X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
FXLA104UM12X
Translators, Level Shifters FXLA104UM12X
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UMLP (1.8x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UMLP (1.8x1.8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number FXLA104UM12XTR-ND 969474-FXLA104UM12X FXLA104UM12X FXLA104UM12X 46AC0890 FXLA104UM12X FXLA104UM12X
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Low-Voltage Level Translator, Uqfn-12; No. Of Inputs Onsemi Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 12-UFQFN 12-UFQFN 12-UFQFN
Output Type 3-State; Inverted Tri-State, Non-Inverted 3-State; Tri-State, Non-Inverted
Features Auto-direction Sensing RoHS Auto-direction Sensing RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0101GMX - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT886 SOT886
Features RoHS; ESD Protection
View Details
6 suppliers
Translator ICs - 1906009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details