onsemi Logic - Logic - Translators, Level Shifters - FXL4TD245BQX FXL4TD245BQX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001340-FXL4TD245BQX Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DQFN (2.5x3.5) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001340-FXL4TD245BQX Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DQFN (2.5x3.5) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FXL4TD245BQX is a low-voltage dual-supply 4-bit signal translator designed for bi-directional voltage translation between logic levels ranging from 1.1 V to 3.6 V. It features configurable voltage supplies, allowing the A port to track the VCCA level and the B port to track the VCCB level. The device supports various voltage levels, including 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V, making it versatile for different applications. The FXL4TD245BQX includes independent direction controls for each of the four bits through Transmit/Receive (T/R) inputs, and it remains in a 3-STATE condition until both VCCs are active. It also features power-off protection, ensuring that outputs switch to a high-impedance state if either VCC is removed. The control inputs are referenced to VCCA, and the device is available in compact 16-terminal DQFN and MicroMLP packages. With an operating temperature range of -40°C to 85°C, the FXL4TD245BQX is suitable for a variety of environments. It also offers robust ESD protection, exceeding 4 kV for HBM ESD and 200 V for MM ESD. This product is Pb-Free, Halide Free, and compliant with RoHS standards, making it a reliable choice for engineers looking for a flexible level shifter solution.

Datasheet Summary
Powered by GS/AI

The FXL4TD245BQX is a low-voltage dual-supply 4-bit signal translator designed for bi-directional voltage translation between logic levels ranging from 1.1 V to 3.6 V. It features configurable voltage supplies, allowing the A port to track the VCCA level and the B port to track the VCCB level. The device supports various voltage levels, including 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V, making it versatile for different applications. The FXL4TD245BQX includes independent direction controls for each of the four bits through Transmit/Receive (T/R) inputs, and it remains in a 3-STATE condition until both VCCs are active. It also features power-off protection, ensuring that outputs switch to a high-impedance state if either VCC is removed. The control inputs are referenced to VCCA, and the device is available in compact 16-terminal DQFN and MicroMLP packages. With an operating temperature range of -40°C to 85°C, the FXL4TD245BQX is suitable for a variety of environments. It also offers robust ESD protection, exceeding 4 kV for HBM ESD and 200 V for MM ESD. This product is Pb-Free, Halide Free, and compliant with RoHS standards, making it a reliable choice for engineers looking for a flexible level shifter solution.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - FXL4TD245BQX - 001340-FXL4TD245BQX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - FXL4TD245BQX
001340-FXL4TD245BQX
Logic - Logic - Translators, Level Shifters - FXL4TD245BQX 001340-FXL4TD245BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001340-FXL4TD245BQX Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DQFN (2.5x3.5) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001340-FXL4TD245BQX
Packaging: Reel - TR
Features: Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.1V to 3.6V
Voltage - VCCB: 1.1V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DQFN (2.5x3.5)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 001340-FXL4TD245BQX
Product Name Logic - Logic - Translators, Level Shifters - FXL4TD245BQX
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HC4094D/C4J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
Logic - Logic - Translators, Level Shifters - 74AVCB324245ZKER - 006673-74AVCB324245ZKER - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 96-PBGA MICROSTAR (13.6x5.6)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details