onsemi Logic - Buffers, Drivers, Receivers, Transceivers FXL4T245BQX

Description
IC TRANSLATION TXRX 3.6V 14DQFN
Datasheet
Description
IC TRANSLATION TXRX 3.6V 14DQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - FXL4T245BQX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
FXL4T245BQX
Logic - Buffers, Drivers, Receivers, Transceivers FXL4T245BQX
IC TRANSLATION TXRX 3.6V 14DQFN

IC TRANSLATION TXRX 3.6V 14DQFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number FXL4T245BQX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Transceiver ICs - NRF24AP2-1CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - AM26C31INSR - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; Galileo, GLONASS, GPS
Supply Voltage Other; 1.5V ~ 3.3V
Package Type 6-XFDFN
View Details