Manufacturer: ON Semiconductor
Win Source Part Number: 1040414-FW707-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 900pF @ 10V
Maximum Rds On at Id,Vgs: 26 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 30V 8A 8SOP Product overview: FW707-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FW707-TL-E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1040414-FW707-TL-E | 285-FW707-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW707-TL-E | 30V 8A MOSFET Transistor |
| Polarity | P-Channel | |
| V(BR)DSS | 30 volts | |
| PD | 2500 milliwatts | 2500 milliwatts |