onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW241-TL-E FW241-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965415-FW241-TL-E Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 2 W Resistance: 84 mΩ Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 3.5 A Drain to Source Resistance: 84 mΩ
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965415-FW241-TL-E Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 2 W Resistance: 84 mΩ Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 3.5 A Drain to Source Resistance: 84 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW241-TL-E - 965415-FW241-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW241-TL-E
965415-FW241-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW241-TL-E 965415-FW241-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965415-FW241-TL-E Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 2 W Resistance: 84 mΩ Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 3.5 A Drain to Source Resistance: 84 mΩ

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965415-FW241-TL-E
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 2 W
Resistance: 84 mΩ
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 3.5 A
Drain to Source Resistance: 84 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 965415-FW241-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW241-TL-E
Package Type SOT3; SOP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
100V 75A MOSFET Transistor - 278-AUIRFB4410 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 200000 milliwatts
View Details
6 suppliers