onsemi Power Drivers - Modules - FVP12030IM3LEG1 FVP12030IM3LEG1

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176177-FVP12030IM3L EG1 Series: SPM Type: IGBT Package: 19-PowerDIP Module (1.205", 30.60mm) Voltage: 300V Configuration: Half Bridge Current: 120A Voltage - Isolation: 1500Vrms Part Status: Obsolete(EOL) Family Name: FVP12030IM3LEG1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Introduction Date: March 18, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176177-FVP12030IM3L EG1 Series: SPM Type: IGBT Package: 19-PowerDIP Module (1.205", 30.60mm) Voltage: 300V Configuration: Half Bridge Current: 120A Voltage - Isolation: 1500Vrms Part Status: Obsolete(EOL) Family Name: FVP12030IM3LEG1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Introduction Date: March 18, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FVP12030IM3LEG1 - 1176177-FVP12030IM3LEG1 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FVP12030IM3LEG1
1176177-FVP12030IM3LEG1
Power Drivers - Modules - FVP12030IM3LEG1 1176177-FVP12030IM3LEG1
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176177-FVP12030IM3L EG1 Series: SPM Type: IGBT Package: 19-PowerDIP Module (1.205", 30.60mm) Voltage: 300V Configuration: Half Bridge Current: 120A Voltage - Isolation: 1500Vrms Part Status: Obsolete(EOL) Family Name: FVP12030IM3LEG1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Introduction Date: March 18, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1176177-FVP12030IM3LEG1
Series: SPM
Type: IGBT
Package: 19-PowerDIP Module (1.205", 30.60mm)
Voltage: 300V
Configuration: Half Bridge
Current: 120A
Voltage - Isolation: 1500Vrms
Part Status: Obsolete(EOL)
Family Name: FVP12030IM3LEG1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Introduction Date: March 18, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1176177-FVP12030IM3LEG1
Product Name Power Drivers - Modules - FVP12030IM3LEG1
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2534VX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 125000 kHz
View Details
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
 - 74LVC16240ADGG-Q1J - Rochester Electronics
Specs
Package Type SOT362
Packing Method Tape Reel; Tape & Reel; Other
View Details