USB Controller USB 3.1 USB Interface 16-WQFN (3x3)
USB Controller USB 3.1 USB Interface 16-WQFN (3x3)
Win Source Part Number: 1370797-FUSB308BVMPX
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Base Product Number: FUSB308
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller
Voltage - Supply: 2.8V ~ 5.5V
Current - Supply: 560mA
Protocol: USB
Interface: USB
Standards: USB 3.1
USB Interface IC USB Type-C Port Controller w/ USB-PD
USB TYPEC CONTROLLER
USB Controller USB 3.1 USB Interface 16-WQFN (3x3)
USB TYPEC CONTROLLER
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | FUSB308BVMPXOSTR-ND | 1370797-FUSB308BVMPX | FUSB308BVMPX | FUSB308BVMPX | FUSB308BVMPX | FUSB308BVMPX |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 3V; 3.3V; Other; 2.8V ~ 5.5V | Other; 2.8V ~ 5.5V | Other; 2.8V ~ 5.5V | Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |